TE Connectivity Connector Contacts 6648435-1

Description
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648435-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648435-1
Connector Contacts 6648435-1
Contact Features Contact Current Rating (Max) (AMP) : 100 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Socket Mating Pin Diameter : 6.28 MM  [.25 INCH ] Dimensions Wire Size (AWG) : 4 Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 100
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Socket
  • Mating Pin Diameter : 6.28 MM  [.25 INCH ]

Dimensions


  • Wire Size (AWG) : 4

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648435-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details