TE Connectivity Connector Contacts 6648416-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.06 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.06 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648416-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648416-1
Connector Contacts 6648416-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 0 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.06 MICM  [40 MICIN ] Mating Pin Diameter : 9.06 MM  [.357 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Sealable : No Termination Features Product Terminates To : Busbar Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 0
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.06 MICM  [40 MICIN ]
  • Mating Pin Diameter : 9.06 MM  [.357 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Busbar

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648416-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details