TE Connectivity Contact, Crimp, Socket, Crimp; Product Range Elcon Te Connectivity 6648405-1

Description
CONTACT, CRIMP, SOCKET, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Contact Size:0 RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Contact Size:0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, Crimp; Product Range Elcon Te Connectivity - 41T5521 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, Crimp; Product Range Elcon Te Connectivity
41T5521
Contact, Crimp, Socket, Crimp; Product Range Elcon Te Connectivity 41T5521
CONTACT, CRIMP, SOCKET, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Contact Size:0 RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:0AWG; Wire Size AWG Max:-; Contact Size:0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5521
Product Name Contact, Crimp, Socket, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-005-20309 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Assemblies, Plunger Type - 1913-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details