TE Connectivity Contact, Socket, Through Hole Vertical; Product Range Elcon Te Connectivity 6648374-1

Description
CONTACT, SOCKET, THROUGH HOLE VERTICAL; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, THROUGH HOLE VERTICAL; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Through Hole Vertical; Product Range Elcon Te Connectivity - 41T5519 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Through Hole Vertical; Product Range Elcon Te Connectivity
41T5519
Contact, Socket, Through Hole Vertical; Product Range Elcon Te Connectivity 41T5519
CONTACT, SOCKET, THROUGH HOLE VERTICAL; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

CONTACT, SOCKET, THROUGH HOLE VERTICAL; Product Range:-; Contact Plating:Gold Plated Contacts; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:14AWG; Wire Size AWG Max:12AWG; Contact Size:12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5519
Product Name Contact, Socket, Through Hole Vertical; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1326032-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Bellows Electrical Contact - SK-18643 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details