TE Connectivity Contact, Socket, Screw; Product Range Elcon Te Connectivity 6648335-1

Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Screw; Product Range Elcon Te Connectivity - 41T5518 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Screw; Product Range Elcon Te Connectivity
41T5518
Contact, Socket, Screw; Product Range Elcon Te Connectivity 41T5518
CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, SOCKET, SCREW; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5518
Product Name Contact, Socket, Screw; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Carbon Coated Lithium Iron Phosphate Cathode Material Battery Powder - BMLC-KJ005 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details