TE Connectivity Connector Contacts 6648318-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.38 MM  [.094 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 7.62 MICM  [300 MICIN ] Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.38 MM  [.094 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 7.62 MICM  [300 MICIN ] Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648318-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648318-1
Connector Contacts 6648318-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 35 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 12 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Pin Diameter : 2.38 MM  [.094 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Thickness : 7.62 MICM  [300 MICIN ] Dimensions Wire Size (MMSQ) : 4 Wire Size (AWG) : 12 Wire Size (CMA) : 6530 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .254 MICM  [10 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 12
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Pin Diameter : 2.38 MM  [.094 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Thickness : 7.62 MICM  [300 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 12
  • Wire Size (CMA) : 6530

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648318-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-9 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details