TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 6648317-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish Thickness: 100μin (2.54μm) Current Rating (Amps): 30 mA Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish Thickness: 100μin (2.54μm) Current Rating (Amps): 30 mA Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Crimp or Solder Contact Finish Thickness: 100μin (2.54μm) Current Rating (Amps): 30 mA Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Last Time Buy
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Crimp or Solder
Contact Finish Thickness: 100μin (2.54μm)
Current Rating (Amps): 30 mA
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5502M - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(M)
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ1XKLA1 - 1005287-ICE3AR2280JZ1XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373139-LO30-20B12MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details