TE Connectivity Contact, Crimp, Socket, 6Awg, Crimp; Product Range Elcon Te Connectivity 6648239-1

Description
CONTACT, CRIMP, SOCKET, 6AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Accessory Type:Bus Bar RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 6AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Accessory Type:Bus Bar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 6Awg, Crimp; Product Range Elcon Te Connectivity - 41T5517 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 6Awg, Crimp; Product Range Elcon Te Connectivity
41T5517
Contact, Crimp, Socket, 6Awg, Crimp; Product Range Elcon Te Connectivity 41T5517
CONTACT, CRIMP, SOCKET, 6AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Accessory Type:Bus Bar RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 6AWG, CRIMP; Product Range:RAPID LOCK Series; Contact Plating:-; Contact Material:-; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:-; Wire Size AWG Max:6AWG; Accessory Type:Bus Bar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 41T5517
Product Name Contact, Crimp, Socket, 6Awg, Crimp; Product Range Elcon Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2389404-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 150 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details