Body Features Bus Bar Contact Plating Material : Gold Cable Connector Orientation : Right Angle
Contact Features Bus Bar Contact Size : 4 Bus Bar Contact Style : CROWN BAND Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Plating Thickness : 5.08 MICM [30 MICIN ]
Dimensions Width : 13.08 MM [.515 INCH ] Wire Size (AWG) : 4 Wire Size (CMA) : 41740
Electrical Characteristics Operating Voltage (VAC) : 250 Voltage Drop (MILV) : 20
Housing Features Housing Color : Red Housing Material : Thermoplastic
Mechanical Attachment Bus Bar Connector Mounting Retention : With Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Box
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Bus Bar Product Type : Socket Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Body Features
- Bus Bar Contact Plating Material : Gold
- Cable Connector Orientation : Right Angle
Contact Features
- Bus Bar Contact Size : 4
- Bus Bar Contact Style : CROWN BAND
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 115
- Contact Plating Thickness : 5.08 MICM [30 MICIN ]
Dimensions
- Width : 13.08 MM [.515 INCH ]
- Wire Size (AWG) : 4
- Wire Size (CMA) : 41740
Electrical Characteristics
- Operating Voltage (VAC) : 250
- Voltage Drop (MILV) : 20
Housing Features
- Housing Color : Red
- Housing Material : Thermoplastic
Mechanical Attachment
- Bus Bar Connector Mounting Retention : With
- Connector Mounting Type : Cable Mount (Free-Hanging)
Operation/Application
- Circuit Application : Power
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Bus Bar
- Product Type : Socket
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp