Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER CONNECTORS
TE CONNECTIVITY ™
6648236-2 -- POWER TO THE BOARD
TE Connectivity ™
Power to the Board
6648236-2
Description
Power to the Board SOCKET, SIZE 4 AWG RED
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Power to the Board SOCKET, SIZE 4 AWG RED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6648236-2
Power to the Board
6648236-2
Power to the Board SOCKET, SIZE 4 AWG RED
Power to the Board SOCKET, SIZE 4 AWG RED
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Power Connectors
Product Number
6648236-2
Product Name
Power to the Board
Standards / Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
1.65/2.0/2.5ø DC Power Jack 1x1 Port
82805-804H-X.XXPBT
Specs
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Suzhou Ele Mfg Co., Ltd.
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose
2105M
Specs
Device Type
Receptacle
Configuration
NEMA
Applications
Commercial
View Details
Interpower
15A/125V North American Snap-In Receptacle
88224100
Specs
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
NEMA; Other; NEMA 5-15
View Details
Altech Corp.
Heavy Duty Power Connectors
403028
Specs
Standards / Certifications
RoHS
View Details