TE Connectivity Rectangular Wire & Cable Connectors & Housings 6648236-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 21.2 Wire Size (AWG) : 4 Wire Size (CMA) : 41740 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 21.2 Wire Size (AWG) : 4 Wire Size (CMA) : 41740 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 6648236-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
6648236-1
Rectangular Wire & Cable Connectors & Housings 6648236-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 110 Contact Layout : Circular Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 MICM  [40 MICIN ] Dimensions Connector Height : 12.7 MM  [.5 INCH ] Connector Length : 27.4 MM  [1.07 INCH ] Connector Width : 12.7 MM  [.5 INCH ] Wire Size (MMSQ) : 21.2 Wire Size (AWG) : 4 Wire Size (CMA) : 41740 Electrical Characteristics Operating Voltage (VAC) : 48 Operating Voltage (VDC) : 48 Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Bus Bar-to-Wire Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 110
  • Contact Layout : Circular
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1 MICM  [40 MICIN ]

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • Connector Length : 27.4 MM  [1.07 INCH ]
  • Connector Width : 12.7 MM  [.5 INCH ]
  • Wire Size (MMSQ) : 21.2
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 41740

Electrical Characteristics


  • Operating Voltage (VAC) : 48
  • Operating Voltage (VDC) : 48

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Bus Bar-to-Wire

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
115A 250V Electronic Connector
332-6648236-1
115A 250V Electronic Connector 332-6648236-1
Power Contact, 115A, 250V, 4AWG, Gold, Crimp, RA, Cable Mount Product overview: 6648236-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 115A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648236-1 can be used for catalog matching and distributor lookup.

Power Contact, 115A, 250V, 4AWG, Gold, Crimp, RA, Cable Mount Product overview: 6648236-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 115A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-6648236-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 6648236-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6648236-1
Power Connectors 6648236-1
CROWN,SKT,#4 W/#4 CRIMP,RAPID

CROWN,SKT,#4 W/#4 CRIMP,RAPID

Buy Now
Swedesboro, NJ, United States
Power Connectors
6648236-1
Power Connectors 6648236-1
Power Connectors

Power Connectors

Buy Now
Connectors Unreviewed - 6648236-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
6648236-1
Connectors Unreviewed 6648236-1
CROWNSKT4 W/4 CRIMPRAPID

CROWNSKT4 W/4 CRIMPRAPID

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6648236-1 332-6648236-1 6648236-1 6648236-1
Product Name Rectangular Wire & Cable Connectors & Housings 115A 250V Electronic Connector Power Connectors Connectors Unreviewed
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors - 102918-2 - Heilind Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers