TE Connectivity Connector Contacts 6648224-2

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6648224-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6648224-2
Connector Contacts 6648224-2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 115 Contact Mating Area Plating Material : Silver (Ag) Contact Size : 4mm Contact Type : Pin Contact Underplating Material : Nickel Electrical Characteristics Voltage Drop (MILV) : 20 Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : Yes Termination Features Product Terminates To : Printed Circuit Board Termination Method to Bus Bar : Screw Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 115
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Size : 4mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel

Electrical Characteristics


  • Voltage Drop (MILV) : 20

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : Yes

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Bus Bar : Screw

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6648224-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details