TE Connectivity PCB Headers & Receptacles 6646346-1

Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 29 Number of Power Positions : 5 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy, Copper Alloy, Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket, Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 104 MM  [4.09 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 29 Number of Power Positions : 5 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy, Copper Alloy, Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket, Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 104 MM  [4.09 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6646346-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6646346-1
PCB Headers & Receptacles 6646346-1
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Hot Pluggable Number of Positions : 29 Number of Power Positions : 5 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy, Copper Alloy, Phosphor Bronze Contact Current Rating (Max) (AMP) : 35, 1 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket, Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] Mating Tab Thickness : 1.25 MM  [.049 INCH ] Mating Tab Width : 7 MM  [.275 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 14 MM  [.551 INCH ] Connector Length : 104 MM  [4.09 INCH ] Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ] Housing Material : Thermoplastic Glass Reinforced Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pins PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Flange w/Mounting Holes Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Mating & Unmating Configuration : Hot Pluggable
  • Number of Positions : 29
  • Number of Power Positions : 5
  • Number of Rows : 3
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy, Copper Alloy, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 35, 1
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket, Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.016 MICM  [40 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Mating Tab Thickness : 1.25 MM  [.049 INCH ]
  • Mating Tab Width : 7 MM  [.275 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 14 MM  [.551 INCH ]
  • Connector Length : 104 MM  [4.09 INCH ]
  • Connector Width : 14 MM  [.551 INCH ]
  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM , 7.5 MM  [.098 INCH , .295 INCH ]
  • Housing Material : Thermoplastic Glass Reinforced

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pins
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Flange w/Mounting Holes

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 6646346-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 1 to 35 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details