TE Connectivity No. Of Contacts Te Connectivity 6646272-1.

Description
No. of Contacts:68Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.5mm; Gender:Socket; Contact Gender:Socket; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:68Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.5mm; Gender:Socket; Contact Gender:Socket; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Te Connectivity - 32AC5902 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Te Connectivity
32AC5902
No. Of Contacts Te Connectivity 32AC5902
No. of Contacts:68Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.5mm; Gender:Socket; Contact Gender:Socket; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes

No. of Contacts:68Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.5mm; Gender:Socket; Contact Gender:Socket; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC5902
Product Name No. Of Contacts Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Battery Contacts and Dovetail Connectors: Highly configurable Spring Probes Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details