TE Connectivity Rectangular Power Connectors 6646147-1

Description
Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 3.47 MM  [.137 INCH ] Electrical Characteristics Operating Voltage (VAC) : 120, 125 Operating Voltage (VDC) : 125, 120 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 3.47 MM  [.137 INCH ] Electrical Characteristics Operating Voltage (VAC) : 120, 125 Operating Voltage (VDC) : 125, 120 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6646147-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6646147-1
Rectangular Power Connectors 6646147-1
Configuration Features Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 3 Number of Signal Positions : 20 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 35 Contact Retention Within Housing : With Contact Type : Socket Dimensions Row-to-Row Spacing : 3.47 MM  [.137 INCH ] Electrical Characteristics Operating Voltage (VAC) : 120, 125 Operating Voltage (VDC) : 125, 120 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No

Configuration Features


  • Number of Positions : 26
  • Number of Power Positions : 6
  • Number of Rows : 3
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5, 35
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 3.47 MM  [.137 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 120, 125
  • Operating Voltage (VDC) : 125, 120

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Color : Black
  • Housing Material : Valox 420 SEO

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No
Buy Now
Heavy Duty Power Connectors - 6646147-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
6646147-1
Heavy Duty Power Connectors 6646147-1
Heavy Duty Power Connectors CONNECTOR SOCKET, DOMINO

Heavy Duty Power Connectors CONNECTOR SOCKET, DOMINO

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6646147-1 6646147-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Device Type Receptacle
Applications Residential
Mounting Style PCB
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-206852-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Circular Power Connectors - 1-5863701-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Backplane Power Connectors - 1-1410271-1 - TE Connectivity
Specs
Device Type Plug
Applications Residential
Mounting Style PCB
View Details