TE Connectivity Rectangular Power Connectors 6643740-1

Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6643740-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6643740-1
Rectangular Power Connectors 6643740-1
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Silver Contact Retention Within Housing : With Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 18.42 MM  [.725 INCH ] Housing Color : Black Housing Material : Valox 420 SEO Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Wire Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Silver
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Silver

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 18.42 MM  [.725 INCH ]
  • Housing Color : Black
  • Housing Material : Valox 420 SEO

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Heavy Duty Power Connectors - 6643740-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Heavy Duty Power Connectors
6643740-1
Heavy Duty Power Connectors 6643740-1
Heavy Duty Power Connectors CONN,PIN,CUSTOM CONN

Heavy Duty Power Connectors CONN,PIN,CUSTOM CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6643740-1 6643740-1
Product Name Rectangular Power Connectors Heavy Duty Power Connectors
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products