TE Connectivity Rectangular Power Connectors 6643450-1

Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 32.26 MM  [1.27 INCH ] Length : 12.7 MM  [.5 INCH ] Mating Post Length : 19.05 MM  [.75 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 12.45 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Other For Use With : Receptacle Connector Packaging Features Packaging Method : Box Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Board-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 32.26 MM  [1.27 INCH ] Length : 12.7 MM  [.5 INCH ] Mating Post Length : 19.05 MM  [.75 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 12.45 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Other For Use With : Receptacle Connector Packaging Features Packaging Method : Box Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Board-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6643450-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6643450-1
Rectangular Power Connectors 6643450-1
Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 32.26 MM  [1.27 INCH ] Length : 12.7 MM  [.5 INCH ] Mating Post Length : 19.05 MM  [.75 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 12.45 MM  [.49 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Power Other For Use With : Receptacle Connector Packaging Features Packaging Method : Box Packaging Quantity : 28 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board, Board-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Positions : 1
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Silver

Dimensions


  • Height : 32.26 MM  [1.27 INCH ]
  • Length : 12.7 MM  [.5 INCH ]
  • Mating Post Length : 19.05 MM  [.75 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Width : 12.45 MM  [.49 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 0

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Power

Other


  • For Use With : Receptacle Connector

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 28

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board, Board-to-Board
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power to the Board - 6643450-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6643450-1
Power to the Board 6643450-1
Power to the Board ICCON,PIN, ASSY CMPLT NO-LK 19.05MM

Power to the Board ICCON,PIN, ASSY CMPLT NO-LK 19.05MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6643450-1 6643450-1
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Press-Fit
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472928-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Modules - 1-1609117-6 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers