TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 6643449-1

Description
Win Source Part Number: 1039713-6643449-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: ICCON, Elcon Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Package: Bulk Connector Style: Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 560 Contact Layout, Typical: 1 Power Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6643274-1; 6643272-1; 6643281-1; 87891-0106; 90120-0761; BCS-101-L-S-HE; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 6643449
Request a Quote Datasheet
Description
Win Source Part Number: 1039713-6643449-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: ICCON, Elcon Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Package: Bulk Connector Style: Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 560 Contact Layout, Typical: 1 Power Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6643274-1; 6643272-1; 6643281-1; 87891-0106; 90120-0761; BCS-101-L-S-HE; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 6643449
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1039713-6643449-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1039713-6643449-1
Connectors, Interconnects - Backplane Connectors - Specialized 1039713-6643449-1
Win Source Part Number: 1039713-6643449-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: ICCON, Elcon Number of Positions: 1 Color: Black Connector Type: Plug, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Silver Contact Finish Thickness: 200.0µin (5.08µm) Package: Bulk Connector Style: Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 560 Contact Layout, Typical: 1 Power Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 6643274-1; 6643272-1; 6643281-1; 87891-0106; 90120-0761; BCS-101-L-S-HE; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 35A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 6643449

Win Source Part Number: 1039713-6643449-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: ICCON, Elcon
Number of Positions: 1
Color: Black
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Silver
Contact Finish Thickness: 200.0µin (5.08µm)
Package: Bulk
Connector Style: Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 560
Contact Layout, Typical: 1 Power
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 6643274-1; 6643272-1; 6643281-1; 87891-0106; 90120-0761; BCS-101-L-S-HE;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 35A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 6643449

Buy Now Datasheet
Electronic Connector - 407-6643449-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-6643449-1
Electronic Connector 407-6643449-1
CONN PLUG POWER 1POS PCB Product overview: 6643449-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6643449-1 can be used for catalog matching and distributor lookup.

CONN PLUG POWER 1POS PCB Product overview: 6643449-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6643449-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6643449-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6643449-1
Backplane Connectors - Specialized 6643449-1
CONN PLUG POWER 1POS PCB

CONN PLUG POWER 1POS PCB

Supplier's Site Datasheet
Iccon,pin,assy Elcon - Te Connectivity - 99X8584 - Newark, An Avnet Company
Chicago, IL, United States
Iccon,pin,assy Elcon - Te Connectivity
99X8584
Iccon,pin,assy Elcon - Te Connectivity 99X8584
ICCON,PIN,ASSY

ICCON,PIN,ASSY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039713-6643449-1 407-6643449-1 6643449-1 99X8584
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector Backplane Connectors - Specialized Iccon,pin,assy Elcon - Te Connectivity
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details