TE Connectivity
Power Connectors
6643433-1
Description
ICCON,PIN,ASSY
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
ICCON,PIN,ASSY
Request a Quote
Email Supplier
Datasheet
Suppliers
Iccon,pin,assy Elcon - Te Connectivity
99X8569
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6643433-1 |
99X8569 |
6643433-1 |
|
Product Name
|
Power Connectors |
Iccon,pin,assy Elcon - Te Connectivity |
Backplane Connectors - Specialized |
|
Geometry
|
|
|
Power
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details