TE Connectivity Rectangular Power Connectors 6643276-1

Description
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 10.41 MM  [.41 INCH ] Length : 24.51 MM  [.965 INCH ] Mating Post Length : 11.94 MM  [.47 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 10.16 MM  [.4 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Lock PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board, Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.149 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 10.41 MM  [.41 INCH ] Length : 24.51 MM  [.965 INCH ] Mating Post Length : 11.94 MM  [.47 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 10.16 MM  [.4 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Lock PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board, Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.149 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 6643276-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
6643276-1
Rectangular Power Connectors 6643276-1
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 35 Contact Fabrication : Screw Machine Contact Mating Area Plating Material : Silver Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ] Contact Retention Within Housing : Without Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Silver Dimensions Height : 10.41 MM  [.41 INCH ] Length : 24.51 MM  [.965 INCH ] Mating Post Length : 11.94 MM  [.47 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Width : 10.16 MM  [.4 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 0 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Agency/Standard : UL Agency/Standard Number : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Lock PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board, Wire-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.81 MM  [.149 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Co-Planar
  • Number of Positions : 1
  • Number of Power Positions : 0
  • Number of Rows : 1
  • Number of Signal Positions : 0
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 35
  • Contact Fabrication : Screw Machine
  • Contact Mating Area Plating Material : Silver
  • Contact Mating Area Plating Material Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Termination Area Plating Thickness : 5.08 MICM  [200 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Silver

Dimensions


  • Height : 10.41 MM  [.41 INCH ]
  • Length : 24.51 MM  [.965 INCH ]
  • Mating Post Length : 11.94 MM  [.47 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Width : 10.16 MM  [.4 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 0

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Agency/Standard : UL
  • Agency/Standard Number : UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Lock
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board, Wire-to-Board
  • Rectangular Power Connector Type : Connector Assembly
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.81 MM  [.149 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Power to the Board - 6643276-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
6643276-1
Power to the Board 6643276-1
Power to the Board ICCON PIN ASSY SLDR LK 11.93MM

Power to the Board ICCON PIN ASSY SLDR LK 11.93MM

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 6643276-1 6643276-1
Product Name Rectangular Power Connectors Power to the Board
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-1586585-8 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
View Details
Solar Connectors - 1-2472935-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details