Power Connector, 1 Pos, 10 Contacts, 35A, 250V, Receptacle, Thru-Hole Product overview: 6643269-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6643269-1 can be used for catalog matching and distributor lookup.
POWER MODULE; Connector Type:IEC C14; Current Rating:35A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Through Hole; Connector Mounting:PCB Mount; IP Rating:-; Product Range:ICCON Series RoHS Compliant: Yes
CONN RCPT POWER 1POS PCB
CONN SOCKET 1POS W/COMPLIANT PIN
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-6643269-1 | 6643269-1 | 08R0866 | 6643269-1 | 792-6643269-1 |
| Product Name | 35A 250V Electronic Connector | Power Connectors | Power Module; Connector Type Elcon - Te Connectivity | Backplane Connectors - Specialized | CONN SOCKET 1POS W/COMPLIANT PIN |
| Termination | Press-Fit | Press-Fit | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 35.0 amps | 35.0 amps | 35.0 amps |