TE Connectivity Power Connectors 6643232-1

Description
Power Connectors
Request a Quote Datasheet
Description
Power Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
6643232-1
Power Connectors 6643232-1
Power Connectors

Power Connectors

Buy Now
Rectangular Connector, 1Way, Press-Fit; Series Elcon - Te Connectivity - 43M0227 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 1Way, Press-Fit; Series Elcon - Te Connectivity
43M0227
Rectangular Connector, 1Way, Press-Fit; Series Elcon - Te Connectivity 43M0227
RECTANGULAR CONNECTOR, 1WAY, PRESS-FIT; Series:ICCON; Connector Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Press Fit Vertical RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 1WAY, PRESS-FIT; Series:ICCON; Connector Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Brass; Contact Plating:Silver; Contact Termination:Press Fit Vertical RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 6643232-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6643232-1
Backplane Connectors - Specialized 6643232-1
CONN RCPT POWER 1POS PCB

CONN RCPT POWER 1POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6643232-1 43M0227 6643232-1
Product Name Power Connectors Rectangular Connector, 1Way, Press-Fit; Series Elcon - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-591-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers