TE Connectivity Rectangular Connector, 1Way, Solder; Series Elcon - Te Connectivity 6643229-1

Description
RECTANGULAR CONNECTOR, 1WAY, SOLDER; Series:ICCON; Accessory Type:Power Pin; For Use With:ICCON Slimline Pins; Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, 1WAY, SOLDER; Series:ICCON; Accessory Type:Power Pin; For Use With:ICCON Slimline Pins; Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, 1Way, Solder; Series Elcon - Te Connectivity - 16M4857 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 1Way, Solder; Series Elcon - Te Connectivity
16M4857
Rectangular Connector, 1Way, Solder; Series Elcon - Te Connectivity 16M4857
RECTANGULAR CONNECTOR, 1WAY, SOLDER; Series:ICCON; Accessory Type:Power Pin; For Use With:ICCON Slimline Pins; Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Copper Alloy RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 1WAY, SOLDER; Series:ICCON; Accessory Type:Power Pin; For Use With:ICCON Slimline Pins; Body Material:Polyester; Connector Type:Board to Board; Connector Type:Power; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6643229-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6643229-1
Backplane Connectors - Specialized 6643229-1
CONN RCPT POWER 1POS PCB

CONN RCPT POWER 1POS PCB

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 16M4857 6643229-1
Product Name Rectangular Connector, 1Way, Solder; Series Elcon - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details