TE Connectivity Power Connectors 6643169-1

Description
Conn, Pin, 125A Middle Drawer, Crimp
Request a Quote Datasheet
Description
Conn, Pin, 125A Middle Drawer, Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 6643169-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
6643169-1
Power Connectors 6643169-1
Conn, Pin, 125A Middle Drawer, Crimp

Conn, Pin, 125A Middle Drawer, Crimp

Buy Now
Backplane Connectors - Specialized - 6643169-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6643169-1
Backplane Connectors - Specialized 6643169-1
CONN, PIN, 125A MIDDLE DRAWER, C

CONN, PIN, 125A MIDDLE DRAWER, C

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 6643169-1 6643169-1
Product Name Power Connectors Backplane Connectors - Specialized
Geometry Drawer, Middle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - FBS-SUB-9-BU-IB-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details