Pin Contact Gold Crimp 20-24 AWG Stamped
Male Crimp Terminal, 20-24AWG, Gold/Tin Plated Brass, 13A Product overview: 66400-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66400-4 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1648-ND | 332-66400-4 | 66400-4 | 50F585 |
| Product Name | Multi Purpose | 13A Electronic Connector | Contacts | Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 20 to 24 AWG | ? to 20 AWG |