TE Connectivity Contacts 66400-3

Description
III+ PIN,24-20,15AU/FL,LP
Request a Quote Datasheet
Description
III+ PIN,24-20,15AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66400-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66400-3
Contacts 66400-3
III+ PIN,24-20,15AU/FL,LP

III+ PIN,24-20,15AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66400-3
Contacts 66400-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66400-3
Contacts 66400-3
Contacts

Contacts

Buy Now
Connectors - 66400-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66400-3
Connectors 66400-3
III PIN24-2015AU/FLLP

III PIN24-2015AU/FLLP

Buy Now
Multi Purpose - A25121-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25121-ND
Multi Purpose A25121-ND
Pin Contact Gold Crimp 20-24 AWG Stamped

Pin Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 95F2696 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
95F2696
Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 95F2696
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66400-3 66400-3 A25121-ND 95F2696
Product Name Contacts Connectors Multi Purpose Contact, Pin, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details