TE Connectivity Contacts 66399-4

Description
III+ SKT,24-20,30AU/FL,LP
Request a Quote Datasheet
Description
III+ SKT,24-20,30AU/FL,LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66399-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66399-4
Contacts 66399-4
III+ SKT,24-20,30AU/FL,LP

III+ SKT,24-20,30AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66399-4
Contacts 66399-4
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Contacts
66399-4
Contacts 66399-4
Contacts

Contacts

Buy Now
Multi Purpose - A1661-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1661-ND
Multi Purpose A1661-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Connectors - 66399-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
66399-4
Connectors 66399-4
III SKT24-2030AU/FLLP

III SKT24-2030AU/FLLP

Buy Now
CONN SOCKET 20-24AWG GOLD CRIMP - 792-66399-4 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 20-24AWG GOLD CRIMP
792-66399-4
CONN SOCKET 20-24AWG GOLD CRIMP 792-66399-4
CONN SOCKET 20-24AWG GOLD CRIMP

CONN SOCKET 20-24AWG GOLD CRIMP

Supplier's Site
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 93F7351 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
93F7351
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 93F7351
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 46Y9491 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
46Y9491
Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 46Y9491
Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Multimate, Type III+ Series, Socket, 24 AWG, 20 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66399-4 A1661-ND 66399-4 792-66399-4 93F7351 46Y9491
Product Name Contacts Multi Purpose Connectors CONN SOCKET 20-24AWG GOLD CRIMP Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Iii+ Series, Socket, 24 Awg, 20 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers