TE Connectivity Multi Purpose 66399-3

Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 20-24 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25122-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25122-ND
Multi Purpose A25122-ND
Socket Contact Gold Crimp 20-24 AWG Stamped

Socket Contact Gold Crimp 20-24 AWG Stamped

Buy Now Datasheet
Contacts - 66399-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66399-3
Contacts 66399-3
III+ SKT,24-20,15AU/FL,LP

III+ SKT,24-20,15AU/FL,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66399-3
Contacts 66399-3
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 50F583 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
50F583
Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 50F583
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
66399-3 Rohs Compliant Amp - Te Connectivity - 82AC1872 - Newark, An Avnet Company
Chicago, IL, United States
66399-3 Rohs Compliant Amp - Te Connectivity
82AC1872
66399-3 Rohs Compliant Amp - Te Connectivity 82AC1872
66399-3 ROHS COMPLIANT: YES

66399-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25122-ND 66399-3 50F583 82AC1872
Product Name Multi Purpose Contacts Contact, Socket, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 66399-3 Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG ? to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products