Pin Contact Gold Crimp 14-18 AWG Stamped
Signal Pin Assembly, Male, Brass, Gold/Tin Plated, 13A, Crimp Product overview: 66361-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66361-4 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1650-ND | 66361-4 | 332-66361-4 | 54H3462 |
| Product Name | Multi Purpose | Contacts | 13A Electronic Connector | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG | ? to 14 AWG |