Product Range:AMP Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead over Nickel Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24AC4106 |
| Product Name | Product Range Amp - Te Connectivity |
| Termination | Crimp |