TE Connectivity Multi Purpose 66361-2

Description
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A1320-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1320-ND
Multi Purpose A1320-ND
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 66361-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66361-2
Contacts 66361-2
III+ PIN,18-14,TIN-LEAD,L P

III+ PIN,18-14,TIN-LEAD,LP

Buy Now
Contacts - 66361-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66361-2
Contacts 66361-2
TYPE III CONTACTS LP

TYPE III CONTACTS LP

Buy Now
CONN PIN 14-18AWG TIN-LEAD CRIMP - 792-66361-2 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 14-18AWG TIN-LEAD CRIMP
792-66361-2
CONN PIN 14-18AWG TIN-LEAD CRIMP 792-66361-2
CONN PIN 14-18AWG TIN-LEAD CRIMP

CONN PIN 14-18AWG TIN-LEAD CRIMP

Supplier's Site
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 98F282 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
98F282
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 98F282
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: No

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1320-ND 66361-2 792-66361-2 98F282
Product Name Multi Purpose Contacts CONN PIN 14-18AWG TIN-LEAD CRIMP Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details