TE Connectivity Multi Purpose 66361-1

Description
Pin Contact Gold Crimp 14-18 AWG Stamped
Request a Quote Datasheet
Description
Pin Contact Gold Crimp 14-18 AWG Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66361-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66361-1-ND
Multi Purpose 66361-1-ND
Pin Contact Gold Crimp 14-18 AWG Stamped

Pin Contact Gold Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contacts - 66361-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66361-1
Contacts 66361-1
III+ PIN,18-14,30AU>10,LP

III+ PIN,18-14,30AU>10,LP

Buy Now
Swedesboro, NJ, United States
Contacts
66361-1
Contacts 66361-1
Contacts

Contacts

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 66361-1-ND 66361-1
Product Name Multi Purpose Contacts
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details