TE Connectivity Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 66361-1.

Description
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 60M2967 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
60M2967
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 60M2967
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60M2967
Product Name Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1215-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details