Female Signal Terminal, Crimp, Gold/Tin Plated Brass, 13A, 14-18AWG Product overview: 66360-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-66360-4 can be used for catalog matching and distributor lookup.
Socket Contact Gold Crimp 14-18 AWG Stamped
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Material: Phosphor Bronze
Contact Finish Thickness: 100μin (2.54μm)
Contact Finish: Tin
SOCKET ASSEMBLY, LOOSE PIECE, TYPE III+
CONN SOCKET 14-18AWG GOLD CRIMP
CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-66360-4 | A1341-ND | 66360-4 | 66360-4 | 54H3461 | |
| Product Name | 13A Electronic Connector | Multi Purpose | Connectors,Interconnects | Contacts | Multi Purpose | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack |