Pin Contact Gold Crimp 14-18 AWG Stamped
Pin Contact Gold Crimp 14-18 AWG Stamped
III PIN18-1415AU/FLSTRIP
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:CPC, M & G Series Connectors RoHS Compliant: Yes
CONN PIN 14-18AWG GOLD CRIMP
CONN PIN .062 14-18AWG AU CRIMP
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 66359-9 | A25127CT-ND | 66359-9 | 16H3295 | 66359-9 | 792-66359-9 |
| Product Name | Contacts | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity | Multi Purpose | CONN PIN .062 14-18AWG AU CRIMP |
| Contact Size (AWG) | 14 to 18 AWG | ? to 14 AWG | 14 to 18 AWG |