TE Connectivity Connectors Crimp Contacts, Commercial, Stamped & Formed 66359-6

Description
III PIN18-14TIN-LEADSTRI P
Request a Quote Datasheet
Description
III PIN18-14TIN-LEADSTRI P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 66359-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
66359-6
Connectors Crimp Contacts, Commercial, Stamped & Formed 66359-6
III PIN18-14TIN-LEADSTRI P

III PIN18-14TIN-LEADSTRIP

Buy Now
Contacts - 66359-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66359-6
Contacts 66359-6
III+ PIN,18-14,TIN-LEAD,S TRIP

III+ PIN,18-14,TIN-LEAD,STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
66359-6
Contacts 66359-6
TYPE III CONTACTS STR

TYPE III CONTACTS STR

Buy Now
Multi Purpose - A1320CT-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1320CT-ND
Multi Purpose A1320CT-ND
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Multi Purpose - A1320TR-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A1320TR-ND
Multi Purpose A1320TR-ND
Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Pin Contact Tin-Lead Crimp 14-18 AWG Stamped

Buy Now Datasheet
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity - 29X2301 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
29X2301
Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity 29X2301
CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: No

CONTACT, PIN, 18-14AWG, CRIMP; Product Range:Multimate Type III+ Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66359-6 66359-6 A1320CT-ND 29X2301
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Contacts Multi Purpose Contact, Pin, 18-14Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details