CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Multimate III+ Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC8514 |
| Product Name | Contact, Socket, 18-14Awg, Crimp; Product Range Amp - Te Connectivity |
| Termination | Crimp |