TE Connectivity Product Range Amp Te Connectivity 66331-7.

Description
Product Range:AMP Type III+ Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
Product Range:AMP Type III+ Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC3027 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC3027
Product Range Amp Te Connectivity 24AC3027
Product Range:AMP Type III+ Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Product Range:AMP Type III+ Series; Contact Plating:Gold over Nickel Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC3027
Product Name Product Range Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563845-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tellurium Copper (Deoxidized Grades) - C14500 - National Bronze & Metals Inc.
Specs
Type EDM Electrode; Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Rod Stock (optional feature)
View Details