TE Connectivity Connectors Miscellaneous 66262-4

Description
MALE CONTACT ASSY. (L.P.)
Request a Quote Datasheet
Description
MALE CONTACT ASSY. (L.P.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 66262-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
66262-4
Connectors Miscellaneous 66262-4
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Multi Purpose - A25034-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25034-ND
Multi Purpose A25034-ND
Pin Contact Silver Crimp 12-16 AWG Power, Stamped

Pin Contact Silver Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66262-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66262-4
Contacts 66262-4
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66262-4
Contacts 66262-4
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66262-4
Contacts 66262-4
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
2027-66262-4
Electronic Connector 2027-66262-4
Pin & Socket Connectors LP CONTACT ASSY MALE Product overview: 66262-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66262-4 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors LP CONTACT ASSY MALE Product overview: 66262-4 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66262-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 66262-4 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66262-4
Multi Purpose 66262-4
CONN PIN 12-16AWG SILVER CRIMP

CONN PIN 12-16AWG SILVER CRIMP

Supplier's Site Datasheet
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity - 99F4100 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity
99F4100
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity 99F4100
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66262-4 A25034-ND 66262-4 2027-66262-4 66262-4 99F4100
Product Name Connectors Miscellaneous Multi Purpose Contacts Electronic Connector Multi Purpose Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 to 16 AWG 12 to 16 AWG ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products