TE Connectivity Multi Purpose 66262-1

Description
Pin Contact Tin-Lead Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Tin-Lead Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 66262-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
66262-1-ND
Multi Purpose 66262-1-ND
Pin Contact Tin-Lead Crimp 12-16 AWG Power, Stamped

Pin Contact Tin-Lead Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66262-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66262-1
Contacts 66262-1
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66262-1
Contacts 66262-1
Contacts

Contacts

Buy Now
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity - 94C0119 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity
94C0119
Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity 94C0119
CONTACT, PIN, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

CONTACT, PIN, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66262-1-ND 66262-1 94C0119
Product Name Multi Purpose Contacts Contact, Pin, 16-12Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 to 16 AWG ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers