TE Connectivity Multi Purpose 66261-5

Description
Pin Contact Tin Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet
Description
Pin Contact Tin Crimp 12-16 AWG Power, Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A31994-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A31994-ND
Multi Purpose A31994-ND
Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Pin Contact Tin Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Contacts - 66261-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66261-5
Contacts 66261-5
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66261-5
Contacts 66261-5
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66261-5
Contacts 66261-5
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 66261-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
66261-5
Connectors Crimp Contacts, Commercial, Stamped & Formed 66261-5
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
CONN PIN 12-16AWG TIN CRIMP - 790-66261-5 - Utmel Electronic Limited
Hong Kong, China
CONN PIN 12-16AWG TIN CRIMP
790-66261-5
CONN PIN 12-16AWG TIN CRIMP 790-66261-5
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Supplier's Site
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 52K3913 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
52K3913
Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 52K3913
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Multi Purpose - 66261-5 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66261-5
Multi Purpose 66261-5
CONN PIN 12-16AWG TIN CRIMP

CONN PIN 12-16AWG TIN CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A31994-ND 66261-5 66261-5 790-66261-5 52K3913 66261-5
Product Name Multi Purpose Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed CONN PIN 12-16AWG TIN CRIMP Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity Multi Purpose
Contact Size (AWG) 12 to 16 AWG ? to 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details