TE Connectivity Contacts 66261-2

Description
MALE CONTACT ASSY. (L.P.)
Request a Quote Datasheet
Description
MALE CONTACT ASSY. (L.P.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 66261-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
66261-2
Contacts 66261-2
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Swedesboro, NJ, United States
Contacts
66261-2
Contacts 66261-2
TYPE XII CONT LP

TYPE XII CONT LP

Buy Now
Swedesboro, NJ, United States
Contacts
66261-2
Contacts 66261-2
Contacts

Contacts

Buy Now
Multi Purpose - A16022-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A16022-ND
Multi Purpose A16022-ND
Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Pin Contact Gold Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-66261-2
Electronic Connector 2027-66261-2
Pin & Socket Connectors PIN CONTACT 16,14-12 gold Type XII Product overview: 66261-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-2 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors PIN CONTACT 16,14-12 gold Type XII Product overview: 66261-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66261-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 66261-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
66261-2
Connectors Crimp Contacts, Commercial, Stamped & Formed 66261-2
MALE CONTACT ASSY. (L.P.)

MALE CONTACT ASSY. (L.P.)

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: IDC Contact Material: Phosphor Bronze Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: IDC
Contact Material: Phosphor Bronze
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Multi Purpose - 66261-2 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
66261-2
Multi Purpose 66261-2
CONN PIN 12-16AWG GOLD CRIMP

CONN PIN 12-16AWG GOLD CRIMP

Supplier's Site Datasheet
Power Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity - 46F1154 - Newark, An Avnet Company
Chicago, IL, United States
Power Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
46F1154
Power Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity 46F1154
POWER CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

POWER CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66261-2 A16022-ND 2027-66261-2 66261-2 66261-2 46F1154
Product Name Contacts Multi Purpose Electronic Connector Connectors Crimp Contacts, Commercial, Stamped & Formed Connectors,Interconnects Multi Purpose Power Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity
Contact Size (AWG) 12 to 16 AWG 12 to 16 AWG ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details