Power Contact Assy. Male, Crimp, 15A/35A, Tin/Lead, Copper Product overview: 66261-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 35A, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-66261-1 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 336-66261-1 | 66261-1 | 66261-1 | 92F4850 |
| Product Name | 15A 35A Electronic Connector | Connectors | Contacts | Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |