TE Connectivity Power Contacts 66260-1

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 4.83 - 5.59 MM  [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Electrical Characteristics Test Current (AMP) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. For Use With : G Series Connectors, M Series Connectors, CPC Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 4.83 - 5.59 MM  [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Electrical Characteristics Test Current (AMP) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. For Use With : G Series Connectors, M Series Connectors, CPC Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Contacts - 66260-1 - TE Connectivity
Berwyn, PA, United States
Power Contacts
66260-1
Power Contacts 66260-1
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM  [.105 INCH ] Mating Tab Width : 5.84 MM  [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Bright Wire Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 4.83 - 5.59 MM  [.19 - .22 INCH ] Wire Size (MMSQ) : 5 - 6 Wire Size (AWG) : 10 Electrical Characteristics Test Current (AMP) : 15 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire. For Use With : G Series Connectors, M Series Connectors, CPC Connectors Wire/Cable Type : Discrete Wire Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Right Angle
  • Contact Type : Tab
  • Contact Underplating Material : Copper
  • Mating Tab Thickness : 2.67 MM  [.105 INCH ]
  • Mating Tab Width : 5.84 MM  [.23 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Material Finish : Bright
  • Wire Contact Termination Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.83 - 5.59 MM  [.19 - .22 INCH ]
  • Wire Size (MMSQ) : 5 - 6
  • Wire Size (AWG) : 10

Electrical Characteristics


  • Test Current (AMP) : 15

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Hand Tool No. 69710-1 uses Die Insert No. 90145-2 for 16 AWG and Die Insert No. 90145-1 for 14-12 AWG wire.
  • For Use With : G Series Connectors, M Series Connectors, CPC Connectors
  • Wire/Cable Type : Discrete Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Power Contact Type : Contact

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 66260-1
Product Name Power Contacts
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details