Pin Contact Tin Crimp 10 AWG Power, Stamped
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31993-ND | 66259-5 | 52K3912 |
| Product Name | Multi Purpose | Contacts | Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity |
| Contact Size (AWG) | 10 AWG | ? to 8 AWG |