Power Contact, Male, Crimp, Silver, Copper, 35A, 10AWG Product overview: 66259-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-66259-4 can be used for catalog matching and distributor lookup.
Pin Contact Silver Crimp 10 AWG Power, Stamped
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Silver Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 336-66259-4 | A25035-ND | 66259-4 | 66259-4 | 66F1664 |
| Product Name | 35A Electronic Connector | Multi Purpose | Contacts | Connectors | Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug |