Male Contact Assy. Straight Mount Tool Product overview: 66259-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-66259-2 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 10 AWG Power, Stamped
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
Contact, Multimate, Type XII Series, Pin, 10 AWG, 8 AWG, Crimp, Copper RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 336-66259-2 | 66259-2 | A16024-ND | 66259-2 | 46F1156 | 19J6005 |
| Product Name | Electronic Connector | Connectors Miscellaneous | Multi Purpose | Contacts | Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Multimate, Type Xii Series, Pin, 10 Awg, 8 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 10 AWG | ? to 8 AWG |