Pin & Socket Connectors PIN CONTACT 10 AWG tin Type XII Product overview: 66259-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66259-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin-Lead Crimp 10 AWG Power, Stamped
CONTACT, PIN, 10-8AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: No
MALE CONTACT ASSY. (L.P.)
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-66259-1 | 66259-1 | 66259-1 | A16023-ND | 52F087 | 79X0765 |
| Product Name | Electronic Connector | Contacts | Connectors Miscellaneous | Multi Purpose | Contact, Pin, 10-8Awg, Crimp; Product Range Amp - Te Connectivity | Male Contact Assy. (L.p.) Amp - Te Connectivity |
| Current Rating | 15.0 amps |