Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material : Copper Mating Tab Thickness : 2.67 MM [.105 INCH ] Mating Tab Width : 5.84 MM [.23 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ] Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4 Wire Size (AWG) : 16, 14 - 12
Electrical Characteristics Test Current (AMP) : 15
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Other For Use With : M Series Connectors, G Series Connectors, CPC Connectors Wire/Cable Type : Discrete Wire
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Power Contact Type : Contact
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Copper
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Tin-Lead
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Orientation : Right Angle
- Contact Type : Tab
- Contact Underplating Material : Copper
- Mating Tab Thickness : 2.67 MM [.105 INCH ]
- Mating Tab Width : 5.84 MM [.23 INCH ]
- Wire Contact Termination Area Plating Material : Tin-Lead
- Wire Contact Termination Area Plating Material Finish : Matte
- Wire Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Accepts Wire Insulation Diameter Range : 3.43 - 4.06 MM [.135 - .16 INCH ]
- Wire Size (MMSQ) : 2 - 3, 1.25 - 1.4
- Wire Size (AWG) : 16, 14 - 12
Electrical Characteristics
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Other
- For Use With : M Series Connectors, G Series Connectors, CPC Connectors
- Wire/Cable Type : Discrete Wire
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Wire
- Power Contact Type : Contact
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]