Pin Contact Silver Crimp 12-16 AWG Power, Stamped
Pin Contact Silver Crimp 12-16 AWG Power, Stamped
MALE CONTACT ASSY. (STRIP)
Pin & Socket Connectors 14-12AWG SILVER PIN Reel of 1500 Product overview: 66255-8 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-66255-8 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 12AWG, CRIMP; Product Range:Multimate XII Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver; For Use With:AMP Multimate XII Series Connectors RoHS Compliant: Yes
MALE CONTACT ASSY. (STRIP)
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A139066TR-ND | 66255-8 | 2027-66255-8 | 66255-8 | 66AH3196 | 40P9995 |
| Product Name | Multi Purpose | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Contacts | Contact, Pin, 12Awg, Crimp; Product Range Amp - Te Connectivity | Male Contact Assy. (Strip) Amp - Te Connectivity |
| Contact Size (AWG) | 12 to 16 AWG | ? to 12 AWG |